Samsung logo

Samsung S5230 Star 7.62 cm (3") 92 g Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14418
Info modified on:
03 Jun 2018, 07:38:49
Short summary description Samsung S5230 Star 7.62 cm (3") 92 g Silver:

Samsung S5230 Star, Bar, Single SIM, 7.62 cm (3"), 3.2 MP, 1000 mAh, Silver

Long summary description Samsung S5230 Star 7.62 cm (3") 92 g Silver:

Samsung S5230 Star. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 7.62 cm (3"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 3.2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 800 h. Weight: 92 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.