Samsung logo

Samsung S3030 Wingo 4.83 cm (1.9") 85 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82939
Info modified on:
26 Feb 2024, 15:21:47
Short summary description Samsung S3030 Wingo 4.83 cm (1.9") 85 g Pink:

Samsung S3030 Wingo, Slider, Single SIM, 4.83 cm (1.9"), 1.3 MP, 800 mAh, Pink

Long summary description Samsung S3030 Wingo 4.83 cm (1.9") 85 g Pink:

Samsung S3030 Wingo. Form factor: Slider. SIM card capability: Single SIM. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 340 h. Weight: 85 g. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.