Samsung Nexus 10, 25.4 cm (10"), 2560 x 1600 pixels, 32 GB, 2 GB, Android, Black
Samsung Nexus 10. Display diagonal: 25.4 cm (10"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 32 GB. Processor family: Exynos, Samsung, Processor model: 5250. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.9 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Weight: 603 g. Operating system installed: Android. Product colour: Black