Samsung logo

Samsung Galaxy Tab P7300 3G 16 GB 22.6 cm (8.9") Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Galaxy Tab P7300 3G 16 GB 22.6 cm (8.9") Wi-Fi 4 (802.11n) Black:

Samsung Galaxy Tab P7300, 22.6 cm (8.9"), 1280 x 800 pixels, 16 GB, 1 GHz, 465 g, Black

Long summary description Samsung Galaxy Tab P7300 3G 16 GB 22.6 cm (8.9") Wi-Fi 4 (802.11n) Black:

Samsung Galaxy Tab P7300. Display diagonal: 22.6 cm (8.9"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 465 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.