Samsung logo

Samsung Galaxy Tab 3 10.1 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50659
Info modified on:
19 Jul 2024, 20:04:43
Short summary description Samsung Galaxy Tab 3 10.1 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 10.1, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Samsung Galaxy Tab 3 10.1 4G Intel Atom® LTE 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:

Samsung Galaxy Tab 3 10.1. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2560. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 510 g. Operating system installed: Android. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.