Samsung logo

Samsung Galaxy Tab 2 7.0 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25894
Info modified on:
24 Feb 2023, 14:07:03
Short summary description Samsung Galaxy Tab 2 7.0 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab 2 7.0, 17.8 cm (7"), 1024 x 600 pixels, 16 GB, 1 GB, Android, Grey

Long summary description Samsung Galaxy Tab 2 7.0 3G 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Grey:

Samsung Galaxy Tab 2 7.0. Display diagonal: 17.8 cm (7"), Display resolution: 1024 x 600 pixels. Internal storage capacity: 16 GB. Processor frequency: 1 GHz. Internal memory: 1 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Card reader integrated. Weight: 344 g. Operating system installed: Android. Product colour: Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.