Samsung logo

Samsung Galaxy Note GT-N7000 13.5 cm (5.3") Single SIM Android 2.3 16 GB 2500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35056
Info modified on:
27 Feb 2024, 13:49:11
Short summary description Samsung Galaxy Note GT-N7000 13.5 cm (5.3") Single SIM Android 2.3 16 GB 2500 mAh Black:

Samsung Galaxy Note GT-N7000, 13.5 cm (5.3"), 1280 x 800 pixels, 16 GB, 8 MP, Android 2.3, Black

Long summary description Samsung Galaxy Note GT-N7000 13.5 cm (5.3") Single SIM Android 2.3 16 GB 2500 mAh Black:

Samsung Galaxy Note GT-N7000. Display diagonal: 13.5 cm (5.3"), Display resolution: 1280 x 800 pixels. Processor frequency: 1.4 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3. Battery capacity: 2500 mAh. Product colour: Black. Weight: 178 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.