Samsung logo

Samsung Galaxy S4 Black Edition 12.7 cm (5") Android 4.2 3G Micro-USB 16 GB 2600 mAh

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87853
Info modified on:
14 Mar 2024, 19:23:06
Short summary description Samsung Galaxy S4 Black Edition 12.7 cm (5") Android 4.2 3G Micro-USB 16 GB 2600 mAh:

Samsung Galaxy S4 Black Edition, 12.7 cm (5"), 1920 x 1080 pixels, 16 GB, 13 MP, Android 4.2, Black

Long summary description Samsung Galaxy S4 Black Edition 12.7 cm (5") Android 4.2 3G Micro-USB 16 GB 2600 mAh:

Samsung Galaxy S4 Black Edition. Display diagonal: 12.7 cm (5"), Display resolution: 1920 x 1080 pixels. Processor frequency: 1.6 GHz. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 4.2. Battery capacity: 2600 mAh. Product colour: Black. Weight: 130 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.