Samsung logo

Samsung Galaxy S III Neo GT-I9301 12.2 cm (4.8") Single SIM 3G 1.5 GB 16 GB 2100 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68533
Info modified on:
27 Feb 2024, 14:35:07
Short summary description Samsung Galaxy S III Neo GT-I9301 12.2 cm (4.8") Single SIM 3G 1.5 GB 16 GB 2100 mAh Black:

Samsung Galaxy S III Neo GT-I9301, 12.2 cm (4.8"), 720 x 1280 pixels, 1.5 GB, 16 GB, 8 MP, Black

Long summary description Samsung Galaxy S III Neo GT-I9301 12.2 cm (4.8") Single SIM 3G 1.5 GB 16 GB 2100 mAh Black:

Samsung Galaxy S III Neo GT-I9301. Display diagonal: 12.2 cm (4.8"), Display resolution: 720 x 1280 pixels. Processor frequency: 1.4 GHz. RAM capacity: 1.5 GB, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Battery capacity: 2100 mAh. Product colour: Black. Weight: 132 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.