Samsung Galaxy Ace 2 GT-I8160, 9.65 cm (3.8"), 0.75 GB, 4 GB, 5 MP, Android 2.3.6, Black
Samsung Galaxy Ace 2 GT-I8160. Display diagonal: 9.65 cm (3.8"), Display resolution: 480 x 800 pixels. Processor frequency: 0.8 GHz. RAM capacity: 0.75 GB, Internal storage capacity: 4 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.6. Battery capacity: 1500 mAh. Product colour: Black. Weight: 122 g