Samsung logo

Samsung C3520 6.1 cm (2.4") 97 g Pink

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37015
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung C3520 6.1 cm (2.4") 97 g Pink:

Samsung C3520, Clamshell, Single SIM, 6.1 cm (2.4"), 1.3 MP, 800 mAh, Pink

Long summary description Samsung C3520 6.1 cm (2.4") 97 g Pink:

Samsung C3520. Form factor: Clamshell. SIM card capability: Single SIM. Display diagonal: 6.1 cm (2.4"), Display resolution: 320 x 240 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 610 h. Weight: 97 g. Product colour: Pink

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.