Samsung logo

Samsung Star Duos B7722 8.13 cm (3.2") 105 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15119
Info modified on:
26 Feb 2024, 15:21:03
Short summary description Samsung Star Duos B7722 8.13 cm (3.2") 105 g Black:

Samsung Star Duos B7722, Bar, Dual SIM, 8.13 cm (3.2"), 5 MP, 1200 mAh, Black

Long summary description Samsung Star Duos B7722 8.13 cm (3.2") 105 g Black:

Samsung Star Duos B7722. Form factor: Bar. SIM card capability: Dual SIM. Display diagonal: 8.13 cm (3.2"), Display resolution: 240 x 400 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. WAP, Wi-Fi. Bluetooth. FM radio. Battery capacity: 1200 mAh, Standby time (2G): 461 h. Weight: 105 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.