Samsung logo

Samsung Omnia GT-B7610 8.89 cm (3.5") 1500 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35617
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung Omnia GT-B7610 8.89 cm (3.5") 1500 mAh Black:

Samsung Omnia GT-B7610, 8.89 cm (3.5"), 480 x 800 pixels, Black

Long summary description Samsung Omnia GT-B7610 8.89 cm (3.5") 1500 mAh Black:

Samsung Omnia GT-B7610. Display diagonal: 8.89 cm (3.5"), Display resolution: 480 x 800 pixels. Rear camera type: Single camera. Battery capacity: 1500 mAh. Product colour: Black. Weight: 159 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.