Samsung logo

Samsung B2700 4.83 cm (1.9") 114 g Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47671
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung B2700 4.83 cm (1.9") 114 g Black:

Samsung B2700, Bar, 4.83 cm (1.9"), 2 MP, Bluetooth, 1300 mAh, Black

Long summary description Samsung B2700 4.83 cm (1.9") 114 g Black:

Samsung B2700. Form factor: Bar. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1300 mAh, Standby time (2G): 350 h. Weight: 114 g. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.