Samsung logo

Samsung Q9F GQ65Q9FNGTXZG TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56823
Info modified on:
27 May 2024, 12:55:47
Short summary description Samsung Q9F GQ65Q9FNGTXZG TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Q9F GQ65Q9FNGTXZG, 165.1 cm (65"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Black, Silver

Long summary description Samsung Q9F GQ65Q9FNGTXZG TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black, Silver:

Samsung Q9F GQ65Q9FNGTXZG. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN connection. Product colour: Black, Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.