Samsung GQ32Q50R, 81.3 cm (32"), 3840 x 2160 pixels, QLED, Smart TV, Wi-Fi, Silver
Samsung GQ32Q50R. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 2100. Digital signal format system: DVB-C, DVB-S2, DVB-T2 HD. Wi-Fi, Ethernet LAN. Product colour: Silver