Samsung logo

Samsung GP-Y400HAHHAAD headphones/headset Head-band Calls/Music USB Type-C Bluetooth Pink

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19215
Info modified on:
14 Sept 2021, 18:12:02
Short summary description Samsung GP-Y400HAHHAAD headphones/headset Head-band Calls/Music USB Type-C Bluetooth Pink:

Samsung GP-Y400HAHHAAD, Calls/Music, 20 - 20000 Hz, 170 g, Headset, Pink

Long summary description Samsung GP-Y400HAHHAAD headphones/headset Head-band Calls/Music USB Type-C Bluetooth Pink:

Samsung GP-Y400HAHHAAD. Product type: Headset. Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 170 g. Product colour: Pink

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.