Samsung logo

Samsung C&T ITFIT 103B Headset Wireless Neck-band Calls/Music Bluetooth Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38267
Info modified on:
14 Sept 2021, 18:12:05
Short summary description Samsung C&T ITFIT 103B Headset Wireless Neck-band Calls/Music Bluetooth Black:

Samsung C&T ITFIT 103B, Wireless, Calls/Music, 19 g, Headset, Black

Long summary description Samsung C&T ITFIT 103B Headset Wireless Neck-band Calls/Music Bluetooth Black:

Samsung C&T ITFIT 103B. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Connectivity range: 10 m. Cable length: 0.7 m. Weight: 19 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.