Samsung logo

Samsung FW87SST microwave Stainless steel Solo microwave Built-in 23 L 800 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113919
Info modified on:
06 May 2021, 15:30:31
Short summary description Samsung FW87SST microwave Stainless steel Solo microwave Built-in 23 L 800 W:

Samsung FW87SST, Built-in, Solo microwave, 23 L, 800 W, Built-in display, LED

Long summary description Samsung FW87SST microwave Stainless steel Solo microwave Built-in 23 L 800 W:

Samsung FW87SST. Appliance placement: Built-in, Product type: Solo microwave, Interior capacity: 23 L, Microwave power: 800 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.