Samsung logo

Samsung FW77SUST microwave Black, Stainless steel Built-in 20 L 850 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78875
Info modified on:
23 Oct 2019, 14:43:18
Short summary description Samsung FW77SUST microwave Black, Stainless steel Built-in 20 L 850 W:

Samsung FW77SUST, Built-in, 20 L, 850 W, Built-in display, LED, Touch

Long summary description Samsung FW77SUST microwave Black, Stainless steel Built-in 20 L 850 W:

Samsung FW77SUST. Appliance placement: Built-in, Interior capacity: 20 L, Microwave power: 850 W, Built-in display, Display type: LED, Control type: Touch, Product colour: Black, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.