Samsung logo

Samsung AR09RXFPEWQNEU + AR09RXFPEWQXEU Split system White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55421
Info modified on:
12 Dec 2024, 14:16:43
Short summary description Samsung AR09RXFPEWQNEU + AR09RXFPEWQXEU Split system White:

Samsung AR09RXFPEWQNEU + AR09RXFPEWQXEU, Split system, White, Cooling, Dehumidifying, Heating, 2750 W, 900 W, 3350 W

Long summary description Samsung AR09RXFPEWQNEU + AR09RXFPEWQXEU Split system White:

Samsung AR09RXFPEWQNEU + AR09RXFPEWQXEU. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Heating. Energy efficiency class (heating) (Average heating season): A+, Annual energy consumption (cooling): 150 kWh, Annual energy consumption (heating) (Average heating season): 774 kWh. Indoor unit sound power level: 56 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 21 dB. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 46 dB, Outdoor unit width: 66 cm. Energy efficiency class (cooling) (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.