Samsung ETA-U90UWE, Indoor, 5 V, 1.5 m, White
Samsung ETA-U90UWE. Charger type: Indoor, Charger compatibility: Tablet. Input voltage: 4.8 V, Maximum output voltage: 5 V. Cable length: 1.5 m, Product colour: White