Samsung logo

Samsung ETA-U90EBE mobile device charger Mobile phone Black USB Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85947
Info modified on:
25 May 2019, 21:17:01
Short summary description Samsung ETA-U90EBE mobile device charger Mobile phone Black USB Indoor:

Samsung ETA-U90EBE, Indoor, USB, 5 V, 1 m, Black

Long summary description Samsung ETA-U90EBE mobile device charger Mobile phone Black USB Indoor:

Samsung ETA-U90EBE. Charger type: Indoor, Power source type: USB, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. Cable length: 1 m, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.