Samsung logo

Samsung ET-FT330C 2 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51632
Info modified on:
24 Feb 2023, 14:06:11
Long product name Samsung ET-FT330C 2 pc(s):

GALAXY Tab 4 8.0 Clear Screen Protector

Samsung ET-FT330C 2 pc(s):

Keep your Screen Like New

The hard coated screen protector for GALAXY Tab 4 8.0 will help to protect the device's screen against everyday scrapes and scratches, without affecting the touch screen capability.

Clear and Accurate, Excellent Colour Reproduction

The screen Protector is a clear screen protective film and is 92% transparent and anti-reflective. Excellent colour perception is crucial when working with the high quality screen of the Tab 4 and the transparency of the Galaxy Tab 4 8.0 Screen Protector is suited to the high resolution display of Galaxy Tab 4 8.0.

Easy to Attach for Everyone

It’s easy and fast to attach the screen protector. Clean the screen with the dust removing micro fibre cleaner and sticker, then peel the protection film from the screen Protector's underside. Attach the Screen Protector to the device screen then remove any bubbles by squeezing out.

Short summary description Samsung ET-FT330C 2 pc(s):

Samsung ET-FT330C, 20.3 cm (8"), 2 pc(s)

Long summary description Samsung ET-FT330C 2 pc(s):

Samsung ET-FT330C. Maximum screen size: 20.3 cm (8"), Brand compatibility: Samsung, Compatibility: GALAXY Tab 4 8.0. Quantity per pack: 2 pc(s)

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.