Samsung EP-TG928, Samsung, Galaxy S6 edge+, Silver, 79 mm, 156.6 mm, 7.2 mm
Samsung EP-TG928. Brand compatibility: Samsung, Compatibility: Galaxy S6 edge+, Product colour: Silver. Width: 79 mm, Height: 156.6 mm, Depth: 7.2 mm. Quantity per pack: 1 pc(s). I/O ports: Micro USB