Samsung logo

Samsung EP-OR500 Smartwatch Black USB Wireless charging Indoor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84522
Info modified on:
24 Feb 2023, 14:06:03
Short summary description Samsung EP-OR500 Smartwatch Black USB Wireless charging Indoor:

Samsung EP-OR500, Indoor, USB, Wireless charging, Black

Long summary description Samsung EP-OR500 Smartwatch Black USB Wireless charging Indoor:

Samsung EP-OR500. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartwatch. Input voltage: 5 V. Wireless charging. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.