Samsung logo

Samsung EP-N3300 Mobile phone Black USB Wireless charging Fast charging Indoor

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30026
Info modified on:
04 Dec 2020, 06:54:11
Short summary description Samsung EP-N3300 Mobile phone Black USB Wireless charging Fast charging Indoor:

Samsung EP-N3300, Indoor, USB, Wireless charging, 1 m, Black

Long summary description Samsung EP-N3300 Mobile phone Black USB Wireless charging Fast charging Indoor:

Samsung EP-N3300. Charger type: Indoor, Power source type: USB, Charger compatibility: Mobile phone. Input voltage: 9 V. USB Type-C ports quantity: 1, Wireless charging, Fast charging. Cable length: 1 m, Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.