EO-IG900, 10mm, 1.2m, 15.7g
- Listen to deep, balanced, high-definition sound
- Enjoy a great look and feel thanks to the sleek design
- Choose the ear tips that are most comfortable for you
Balanced Sound with 3-way Speakers
An independent 3-way speaker system produces high fidelity sound. Balanced armature units provide high-definition sounds, including exceptional treble and mid-range sounds. Incredible, deep bass sounds are delivered by one dynamic speaker. The balanced sound achieved by the speaker system provides a purely enjoyable listening experience.
Minimal Organic Design
The stylish metallic design was inspired by the finish of smooth pebbles. The minimalist organic design provides ergonomic ease of use.
Variable Ear Tip Options with Multiple Sizes and Materials
Choose from 3 memory foam tips and 4 ear tip options. Your ideal choice will ensure comfort while enjoying high-quality sound.
Samsung EO-IG900, Wired, Calls/Music, 15.7 g, Headset, Black
Samsung EO-IG900. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 1.2 m. Weight: 15.7 g. Product colour: Black