Samsung logo

Samsung EO-AG900BBEGWW headphones/headset Wired Head-band Calls/Music Micro-USB Bluetooth Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93740
Info modified on:
24 Feb 2023, 14:05:58
Short summary description Samsung EO-AG900BBEGWW headphones/headset Wired Head-band Calls/Music Micro-USB Bluetooth Black:

Samsung EO-AG900BBEGWW, Wired, Calls/Music, 350 g, Headphones, Black

Long summary description Samsung EO-AG900BBEGWW headphones/headset Wired Head-band Calls/Music Micro-USB Bluetooth Black:

Samsung EO-AG900BBEGWW. Product type: Headphones. Connectivity technology: Wired, Bluetooth. Recommended usage: Calls/Music. Wireless range: 10 m. Cable length: 1.2 m. Weight: 350 g. Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.