Samsung EJ-CT800, Swedish, Samsung, GALAXY Tab S 10.5, White, Wireless, Bluetooth
Samsung EJ-CT800. Keyboard language: Swedish. Brand compatibility: Samsung, Compatibility: GALAXY Tab S 10.5, Product colour: White. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery technology: Lithium Polymer (LiPo), Battery capacity: 200 mAh. Mobile operating systems supported: Android 4.4