Samsung logo

Samsung EI-HS10 personal scale Black Electronic personal scale

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145212
Info modified on:
01 Sept 2018, 23:18:45
Short summary description Samsung EI-HS10 personal scale Black Electronic personal scale:

Samsung EI-HS10, Electronic personal scale, Black, LCD, AAA, 2 kg

Long summary description Samsung EI-HS10 personal scale Black Electronic personal scale:

Samsung EI-HS10. Type: Electronic personal scale, Product colour: Black. Display: LCD. Battery type: AAA. Weight: 2 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.