Samsung EF-WJ530, Wallet case, Samsung, Galaxy J5 2017, 13.2 cm (5.2"), Black
Samsung EF-WJ530. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy J5 2017, Maximum screen size: 13.2 cm (5.2"), Surface coloration: Monochromatic, Product colour: Black