Samsung EF-NG935, Folio, Samsung, Galaxy S7 edge, 14 cm (5.5"), Silver
Samsung EF-NG935. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Maximum screen size: 14 cm (5.5"), Surface coloration: Monochromatic, Product colour: Silver