Samsung Clear Standing Rugged Cover S21 FE, Cover, Samsung, Galaxy S21FE, 16.3 cm (6.41"), Transparent
Samsung Clear Standing Rugged Cover S21 FE. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S21FE, Maximum screen size: 16.3 cm (6.41"), Surface coloration: Monochromatic, Product colour: Transparent, Desktop stand