Samsung logo

Samsung EF-EA426PBEGEW mobile phone case 16.8 cm (6.6") Wallet case Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113660
Info modified on:
20 Jan 2025, 10:33:20
Short summary description Samsung EF-EA426PBEGEW mobile phone case 16.8 cm (6.6") Wallet case Black:

Samsung EF-EA426PBEGEW, Wallet case, Samsung, Galaxy A42 5G, 16.8 cm (6.6"), Black

Long summary description Samsung EF-EA426PBEGEW mobile phone case 16.8 cm (6.6") Wallet case Black:

Samsung EF-EA426PBEGEW. Case type: Wallet case, Brand compatibility: Samsung, Compatibility: Galaxy A42 5G, Maximum screen size: 16.8 cm (6.6"), Surface coloration: Monochromatic, Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.