Samsung logo

Samsung EF-BP610 26.4 cm (10.4") Folio Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
226040
Info modified on:
20 Jan 2025, 10:33:06
Short summary description Samsung EF-BP610 26.4 cm (10.4") Folio Blue:

Samsung EF-BP610, Folio, Samsung, Galaxy Tab S6 Lite, 26.4 cm (10.4"), 177 g

Long summary description Samsung EF-BP610 26.4 cm (10.4") Folio Blue:

Samsung EF-BP610. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab S6 Lite, Maximum screen size: 26.4 cm (10.4"). Weight: 177 g

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.