Samsung logo

Samsung WB WB550 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23375
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WB WB550 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Black:

Samsung WB WB550, 12.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Black

Long summary description Samsung WB WB550 1/2.33" Compact camera 12.2 MP CCD 3648 x 2736 pixels Black:

Samsung WB WB550. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 64 MB. Weight: 219 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.