Samsung logo

Samsung WB500, Grey 1/2.33" 10.2 MP CCD 3648 x 2736 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9620
Info modified on:
04 Apr 2019, 09:28:09
Short summary description Samsung WB500, Grey 1/2.33" 10.2 MP CCD 3648 x 2736 pixels:

Samsung WB500, Grey, 10.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Grey

Long summary description Samsung WB500, Grey 1/2.33" 10.2 MP CCD 3648 x 2736 pixels:

Samsung WB500, Grey. Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.2 - 42 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 30 MB. PictBridge. Weight: 219 g. Product colour: Grey

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.