Samsung logo

Samsung WB WB250F 1/2.33" Compact camera 14.2 MP CMOS 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85572
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung WB WB250F 1/2.33" Compact camera 14.2 MP CMOS 4320 x 3240 pixels Black:

Samsung WB WB250F, 14.2 MP, 4320 x 3240 pixels, CMOS, 18x, Full HD, Black

Long summary description Samsung WB WB250F 1/2.33" Compact camera 14.2 MP CMOS 4320 x 3240 pixels Black:

Samsung WB WB250F. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.33", Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 5x. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Weight: 184 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.