Samsung WB WB250F, 14.2 MP, 4320 x 3240 pixels, CMOS, 18x, Full HD, Black
Samsung WB WB250F. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Sensor type: CMOS, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 3200. Optical zoom: 18x, Digital zoom: 5x, Focal length range: 4 - 72 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. PictBridge. Product colour: Black