Samsung logo

Samsung WB 2100 1/2.3" Bridge camera 16.3 MP CMOS 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92020
Info modified on:
29 Aug 2018, 19:11:59
Short summary description Samsung WB 2100 1/2.3" Bridge camera 16.3 MP CMOS 4608 x 3456 pixels Black:

Samsung WB 2100, 16.3 MP, 4608 x 3456 pixels, CMOS, 35x, Full HD, Black

Long summary description Samsung WB 2100 1/2.3" Bridge camera 16.3 MP CMOS 4608 x 3456 pixels Black:

Samsung WB 2100. Camera type: Bridge camera, Megapixel (approx.): 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 6400. Optical zoom: 35x, Digital zoom: 14.4x, Focal length range: 4.5 - 157.5 mm. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 74 MB. Weight: 503 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.