Samsung logo

Samsung WB 100 Bridge camera 16.2 MP CCD 4608 x 3456 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39628
Info modified on:
29 Aug 2018, 19:11:02
Short summary description Samsung WB 100 Bridge camera 16.2 MP CCD 4608 x 3456 pixels Black:

Samsung WB 100, 16.2 MP, 4608 x 3456 pixels, CCD, 26x, HD, Black

Long summary description Samsung WB 100 Bridge camera 16.2 MP CCD 4608 x 3456 pixels Black:

Samsung WB 100. Camera type: Bridge camera, Megapixel (approx.): 16.2 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 26x, Digital zoom: 5x, Focal length range: 4 - 104 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Weight: 403 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.