Samsung logo

Samsung ST ST77 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Red

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18458
Info modified on:
08 Feb 2022, 19:22:25
Short summary description Samsung ST ST77 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Red:

Samsung ST ST77, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Red

Long summary description Samsung ST ST77 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Red:

Samsung ST ST77. Camera type: Compact camera, Megapixel: 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. Fastest camera shutter speed: 1/2000 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 2.7". PictBridge. Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.