Samsung logo

Samsung PL60 Silver 1/2.33" 10.2 MP CCD 3648 x 2736 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66798
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PL60 Silver 1/2.33" 10.2 MP CCD 3648 x 2736 pixels:

Samsung PL60 Silver, 10.2 MP, 3648 x 2736 pixels, CCD, 5x, HD, Silver

Long summary description Samsung PL60 Silver 1/2.33" 10.2 MP CCD 3648 x 2736 pixels:

Samsung PL60 Silver. Megapixel: 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 6.3 - 31.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 30 MB. Weight: 219 g. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.