Samsung logo

Samsung PL PL100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black, Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50883
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black, Red:

Samsung PL PL100, 12.2 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Black, Red

Long summary description Samsung PL PL100 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Black, Red:

Samsung PL PL100. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 111 g. Product colour: Black, Red

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.