Samsung logo

Samsung ES ES71 1/2.33" Compact camera 12 MP CCD 4000 x 3000 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22420
Info modified on:
04 Apr 2019, 12:43:32
Short summary description Samsung ES ES71 1/2.33" Compact camera 12 MP CCD 4000 x 3000 pixels Red:

Samsung ES ES71, 12 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Red

Long summary description Samsung ES ES71 1/2.33" Compact camera 12 MP CCD 4000 x 3000 pixels Red:

Samsung ES ES71. Camera type: Compact camera, Megapixel (approx.): 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 9.9 MB. PictBridge. Weight: 119 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.