Samsung logo

Samsung ES ES30 1/2.33" Compact camera 12.2 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41577
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ES ES30 1/2.33" Compact camera 12.2 MP CCD Silver:

Samsung ES ES30, 12.2 MP, 1/2.33", CCD, 5x, 141 g, Silver

Long summary description Samsung ES ES30 1/2.33" Compact camera 12.2 MP CCD Silver:

Samsung ES ES30. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.33", Sensor type: CCD. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.9 - 24.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 6 MB. PictBridge. Weight: 141 g. Product colour: Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.