Samsung logo

Samsung DV DV300F 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Red, Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26434
Info modified on:
10 Feb 2022, 11:37:45
Short summary description Samsung DV DV300F 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Red, Silver:

Samsung DV DV300F, 16.1 MP, 4608 x 3456 pixels, CCD, 5x, HD, Red, Silver

Long summary description Samsung DV DV300F 1/2.3" Compact camera 16.1 MP CCD 4608 x 3456 pixels Red, Silver:

Samsung DV DV300F. Camera type: Compact camera, Megapixel (approx.): 16.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.5 - 22.5 mm. Wi-Fi. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 120 g. Product colour: Red, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.