Samsung logo

Samsung EAD-T10 HDMI Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49728
Info modified on:
08 May 2023, 14:46:38
Short summary description Samsung EAD-T10 HDMI Full HD Black:

Samsung EAD-T10, Full HD, 1920 x 1080 pixels, 1080p, HDMI, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Black

Long summary description Samsung EAD-T10 HDMI Full HD Black:

Samsung EAD-T10. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Supported video modes: 1080p. Device interface: HDMI, Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n). Product colour: Black. Weight: 46 g, Package type: Box

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.