Samsung logo

Samsung DW60M6040FS/EC dishwasher Freestanding 13 place settings E

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124419
Info modified on:
04 Mar 2025, 15:27:37
Short summary description Samsung DW60M6040FS/EC dishwasher Freestanding 13 place settings E:

Samsung DW60M6040FS/EC, Freestanding, Full size (60 cm), Stainless steel, Stainless steel, Buttons, Touch, LED

Long summary description Samsung DW60M6040FS/EC dishwasher Freestanding 13 place settings E:

Samsung DW60M6040FS/EC. Appliance placement: Freestanding, Product size: Full size (60 cm), Door colour: Stainless steel. Number of place settings: 13 place settings, Noise emission class: B, Noise level: 44 dB. Backlight colour: Blue. Energy efficiency class: E, Water consumption per cycle: 10.5 L, Energy consumption per 100 cycles: 94 kWh. Width: 598 mm, Depth: 600 mm, Height: 845 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.